EN
  • EN
  • DE

ZXLD1370QESTTC

Part No ZXLD1370QESTTC
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED MV INT SWITCH TSSOP-16EP T&R / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 18mA 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 60V
Voltage - Output 1.25V ~ 60V
Current - Output / Channel 18mA
Frequency 300kHz ~ 1MHz
Dimming PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-ZXLD1370QESTTCTR
Standard Package 2,500
Win Source Part Number 960298-ZXLD1370QESTTC
Ultra Librarian 3D Model Ultra Librarian ZXLD1370QESTTC CAD Model

Description

Diodes Incorporated ZXLD1370QESTTC - LED Driver IC

The ZXLD1370QESTTC from Diodes Incorporated is a highly efficient, easy-to-use LED driver IC designed to drive high-brightness LEDs with a constant current for optimal performance. This device is suitable for a wide range of applications, including automotive lighting, general illumination, and backlighting systems. With its compact package and integrated features, the ZXLD1370QESTTC offers a robust and reliable solution for advanced LED lighting systems.

Key Features:

  • Adjustable Output Current: The IC allows for precise control of the LED current from 0.3A up to 1A, which can be set via an external resistor. This flexibility ensures compatibility with a variety of LEDs, optimizing light output and efficiency.
  • High Efficiency: With an efficiency of up to 94%, the ZXLD1370QESTTC helps to minimize power loss, ensuring that the majority of the power is used for illumination rather than being wasted as heat.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 6V to 60V, making it versatile for use in different power environments and applications.
  • Built-in Thermal Protection: To safeguard the IC and the LEDs it drives, the ZXLD1370QESTTC incorporates thermal shutdown protection, which automatically reduces the output current if the junction temperature exceeds the thermal threshold.
  • PWM Dimming Capability: The IC supports PWM dimming, which allows for precise control over the brightness of the LEDs without affecting the color. This feature is essential for applications that require variable light intensity.

Applications:

  • Automotive exterior and interior lighting
  • Commercial and residential LED lighting
  • LED backlighting for LCD displays
  • Street and architectural lighting

The ZXLD1370QESTTC is provided in a thermally enhanced MSOP-10EP package, which aids in heat dissipation and ensures stable operation even under high power conditions. Its small footprint and lead-free construction make it an environmentally friendly choice for modern LED lighting solutions. With its combination of performance, efficiency, and flexibility, the ZXLD1370QESTTC is an ideal driver IC for designers looking to create sophisticated LED lighting systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2028 $50.4336
29+ $3.4484 $100.0036
45+ $3.3407 $150.3315
62+ $3.2329 $200.4398
80+ $3.1251 $250.0080
108+ $2.8019 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess