The LP3470M5X-2.93/NOPB is a microprocessor supervisory circuit designed and manufactured by Texas Instruments, a renowned global semiconductor company. This product is part of the LP3470 series, known for its functionality in microprocessor systems that require a manual push-button reset control.
- Function: Monitors the power supplies in microprocessor systems, providing a reset output during power-up, power-down, and brown-out conditions.
- Threshold Voltage: 2.93V threshold voltage.
- Reset Output: Active-low, open-drain RESET output, remains active even when the device is in shutdown mode or when the supply voltage drops below 1.2V.
- Manual Reset Input: Push-button reset control input can initiate a reset regardless of the voltage level of VCC.
- Supply Current: Low supply current of 15µA, energy-efficient.
- Temperature Range: Operates over a temperature range of -40°C to 85°C.
- Package: Small 5-pin SOT-23 package, compact and space-efficient.
- Compliance: RoHS compliant and lead-free (NOPB), environmentally friendly.
In conclusion, the LP3470M5X-2.93/NOPB from Texas Instruments is a high-performance, reliable, and robust microprocessor supervisory circuit that offers exceptional protection against power supply faults.