EN
  • EN
  • DE

ZXLD1370

Part No ZXLD1370
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 60V HIGH ACCURACY BUCK/BOOST/BUCK-BOOST LED DRIVER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283388-ZXLD1370
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXLD1370 CAD Model

Description

Product Overview: ZXLD1370 LED Driver from Diodes Incorporated

The ZXLD1370 from Diodes Incorporated is a highly efficient, easy-to-use LED driver IC designed to cater to a wide range of lighting applications. This device is perfect for those seeking a reliable solution for driving high-brightness LEDs with consistent performance and extended life.

Key Features

  • Adjustable Output Current: The ZXLD1370 offers an output current that can be adjusted up to 1A, making it versatile for various LED configurations and brightness requirements.
  • Wide Input Voltage Range: With an input voltage range of 6V to 60V, this driver can accommodate different power supplies and fluctuations in input power without compromising the LED performance.
  • High Efficiency: The IC boasts a high efficiency of up to 94%, ensuring minimal power loss and heat generation, which is crucial for maintaining the longevity of both the driver and the LEDs it powers.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, adding an extra layer of security to your lighting system.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness levels and enabling energy savings while extending LED life.

Applications

The ZXLD1370 is suitable for a variety of applications, including:

  • Architectural lighting
  • General illumination
  • Automotive and marine lighting
  • Emergency lighting systems
  • LED backlights and signage

Design Support

Diodes Incorporated provides comprehensive design support for the ZXLD1370, including application notes, reference designs, and simulation tools to help designers streamline their product development process. This support ensures that integrating the ZXLD1370 into your LED lighting solutions is as efficient and trouble-free as possible.

With its robust feature set and Diodes Incorporated's commitment to quality, the ZXLD1370 stands out as an excellent choice for designers looking to create high-performance, energy-efficient LED lighting systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2837 $59.1066
43+ $2.6946 $115.8678
67+ $2.6103 $174.8901
92+ $2.5260 $232.3920
119+ $2.4417 $290.5623
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess