EN
  • EN
  • DE

ZXGD3002E6TA

Part No ZXGD3002E6TA
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR IGBT/MOSFET SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 20V (Max)
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 8.3ns, 10.8ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1120353-ZXGD3002E6TA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ZXGD3002E6TA CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
FAN3100CSX onsemi SOT-23-5 United States Functional Equivalent
LM5114BMF/NOPB TI SOT-23-6 United States Functional Equivalent
LM5114BMFX/S7003094 TI SOT-23-6 United States Functional Equivalent
MAX15070AAUT/V+T ADI SOT-23-6 United States Functional Equivalent
MAX15070AAUT+ ADI SOT-23-6 United States Functional Equivalent
MAX15070BAUT+ ADI SOT-23 United States Functional Equivalent
MCP1402T-E/OT Microchip SOT-23 United States Functional Equivalent
ZXGD3003E6TA DIODES SOT-23-6 United States Functional Equivalent
ZXGD3004E6TA DIODES SOT-23-6 United States Functional Equivalent
ZXGD3006E6QTA DIODES SOT26 (SC74R) United States Functional Equivalent

Description

The ZXGD3002E6TA is a high-performance, high-speed MOSFET driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically engineered to drive MOSFETs in a variety of applications, including switch-mode power supplies, DC-DC converters, motor drives, and class-D switching amplifiers.

Key Features

  • High-Speed Operation: With its ability to switch at high speeds, the ZXGD3002E6TA is well-suited for applications requiring fast switching times to improve efficiency and performance.
  • Low Drive Voltage: The device operates with a low drive voltage, making it compatible with a wide range of control circuits and allowing for flexible design options.
  • High Peak Output Current: It offers a high peak output current, ensuring reliable and robust drive capability for the MOSFET gates.
  • SOT-26 Package: Encased in a small SOT-26 package, the ZXGD3002E6TA is designed for space-constrained applications, providing a compact solution without compromising on power.
  • Enhanced Thermal Performance: The device's excellent thermal characteristics ensure stable operation even under high switching frequencies and heavy loads.

Applications

The ZXGD3002E6TA is versatile and can be used in a wide array of applications. Its high-speed switching capability makes it an ideal choice for advanced power management systems. It is also suitable for use in:

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Class-D Switching Amplifiers
  • Power Management Circuits

Reliability and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXGD3002E6TA is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each device meets Diodes Incorporated's stringent requirements for performance and durability. Designers can rely on this MOSFET driver to deliver consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess