EN
  • EN
  • DE

DSA400-1111Q0169KI2TVAO

Part No DSA400-1111Q0169KI2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Frequency - Output 3 50MHz
Frequency - Output 4 25MHz
Function Enable/Disable (Reprogrammable)
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 56mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345157-DSA400-1111Q0169KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0169KI2TVAO CAD Model

Description

The DSA400-1111Q0169KI2TVAO is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems that require reliable, high-performance microcontrollers for a wide range of applications.

Key Features

  • High Performance: Equipped with a powerful processing core, the DSA400-1111Q0169KI2TVAO offers exceptional computational speed and efficiency, making it suitable for high-demand tasks.
  • Low Power Consumption: Despite its performance capabilities, this microcontroller is engineered for low power consumption, helping to extend the battery life of portable devices and reduce energy costs in embedded systems.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The DSA400-1111Q0169KI2TVAO features advanced security protocols to protect against unauthorized access and ensure data integrity.
  • Connectivity: With integrated communication interfaces, this MCU supports multiple connectivity options, enabling it to easily interface with other components in a system and support data exchange with external networks.
  • Memory Options: A generous amount of onboard memory is available for program storage and data processing, ensuring smooth operation and the ability to handle complex software applications.

Applications

The versatility of the DSA400-1111Q0169KI2TVAO makes it an ideal choice for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Smart Home Systems
  • Medical Devices
  • Consumer Electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA400-1111Q0169KI2TVAO is rigorously tested and certified to ensure it meets industry specifications and customer expectations. With this MCU, designers and engineers can create systems that are not only powerful and efficient but also dependable for long-term use.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess