EN
  • EN
  • DE

ZXFV302N16TA

Part No ZXFV302N16TA
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4:1 HIGH SPEED MULTIPLEXER | IC SWITCH 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 45kOhm
Supply Voltage , Single (V+) 4.75V ~ 5.25V
Supply Voltage , Dual (V±) ±4.75V ~ 5.25V
Switch Time (Ton, Toff) (Maximum) 35ns, 10ns
-3db Bandwidth 300MHz
Crosstalk -75dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ZXFV302
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283374-ZXFV302N16TA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXFV302N16TA CAD Model

Description

Introducing the ZXFV302N16TA from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZXFV302N16TA, a state-of-the-art voltage feedback amplifier that offers a perfect blend of performance and reliability for a wide range of applications. This precision amplifier is designed to meet the needs of both high-speed and energy-efficient requirements in modern electronic systems.

Key Features:

  • High-Speed Performance: The ZXFV302N16TA is optimized for high-speed signal processing, making it ideal for applications that require fast and accurate amplification.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption, ensuring energy efficiency in your designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing flexibility in various power environments and simplifying power supply design.
  • Stable Operation: Designed with stability in mind, the ZXFV302N16TA offers consistent performance over temperature and process variations, ensuring reliable operation in diverse conditions.
  • Compact Package: The device comes in a compact SOT23-6 package, making it suitable for space-constrained applications without compromising on power and functionality.

Applications:

The versatility of the ZXFV302N16TA makes it an excellent choice for a multitude of applications, including:

  • Active filtering
  • Data acquisition systems
  • Telecommunications
  • Medical instrumentation
  • Audio and video signal processing

Whether you're designing for consumer electronics, industrial control systems, or high-end audio equipment, the ZXFV302N16TA delivers the precision and efficiency required for top-tier performance.

Quality and Reliability:

Diodes Incorporated is committed to the highest standards of quality, and the ZXFV302N16TA is no exception. Manufactured with the latest technology and subjected to rigorous testing, this amplifier is built to deliver consistent performance over its lifetime. Customers can trust the ZXFV302N16TA for their critical design requirements, knowing it comes from a brand synonymous with reliability and excellence in the semiconductor industry.

For more detailed specifications and application notes, visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.5758 $93.5758
2+ $90.6513 $181.3026
3+ $87.7269 $263.1807
4+ $84.8036 $339.2144
5+ $76.0302 $380.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess