Product Overview: ZXCT1083E5TA
The ZXCT1083E5TA is a high-performance, precision current monitor from Diodes Incorporated, designed to offer a simple and efficient solution for power management and current sensing applications. This integrated circuit (IC) is particularly well-suited for systems where accurate current monitoring is crucial, such as battery chargers, power supplies, and motor control systems.
Key Features
- High Accuracy: The ZXCT1083E5TA provides precise current sensing, which allows for better control and management of the power usage in electronic systems.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various application requirements and ensuring versatility across different platforms.
- Low Power Consumption: Designed with power efficiency in mind, the device consumes a minimal amount of power, contributing to the overall energy efficiency of the end application.
- Small Package: The device comes in a small SOT-23 package, making it an ideal choice for space-constrained applications.
Applications
The ZXCT1083E5TA can be implemented in a diverse range of applications, including but not limited to:
- Battery-powered devices
- Portable consumer electronics
- Industrial control systems
- Automotive systems
- Power management modules
Technical Specifications
Below are some of the technical specifications that highlight the performance characteristics of the ZXCT1083E5TA:
- Supply Voltage (VCC): 2.5V to 20V
- Output Voltage Range: 0V to VCC - 1.5V
- Quiescent Current: Typically 4μA
- Operating Temperature Range: -40°C to +125°C
- Package: SOT-23
Reliability and Quality
Diodes Incorporated is known for its commitment to quality and reliability. The ZXCT1083E5TA is built to meet high industry standards, ensuring stable performance across its operational lifespan. Its robust design is capable of withstanding harsh environments, making it a reliable choice for critical applications.
For detailed information and datasheets, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.