EN
  • EN
  • DE

HMC7043LP7FE

Part No HMC7043LP7FE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL W/SWEEPR 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Programmable Not Verified
PLL Yes
Input Clock
Output CML, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 3.2GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number HMC7043
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843368-HMC7043LP7FE
Ultra Librarian 3D Model Ultra Librarian HMC7043LP7FE CAD Model

Description

Analog Devices HMC7043LP7FE Clock Jitter Attenuator

The HMC7043LP7FE from Analog Devices Inc. is a state-of-the-art clock jitter attenuator designed to enhance clock signal quality by reducing jitter and phase noise in high-performance applications. This device is particularly well-suited for systems that require precise timing and synchronization, such as data converters, telecommunication, and phased array radar systems.

Encased in a compact 48-lead LFCSP (Low Profile CSP) package, the HMC7043LP7FE offers a combination of high performance, versatility, and space efficiency, making it an excellent choice for space-constrained applications. Its advanced feature set includes the capability to generate clocks with exceptionally low jitter, typically in the femtosecond range, which is crucial for high-speed digital signal processing and data acquisition systems.

The device features a flexible frequency management system that can generate up to 14 clock outputs from a single reference input. Each output clock can be independently programmed for frequency, phase, and output format, allowing the HMC7043LP7FE to serve a wide range of clocking needs within a system. The output drivers are also highly configurable, supporting both LVPECL and LVDS output levels, which provides additional flexibility in interfacing with various types of digital circuitry.

Furthermore, the HMC7043LP7FE incorporates an integrated Voltage Controlled Oscillator (VCO) that operates in the range of 6.875 GHz to 7.5 GHz. With an integrated VCO, the device simplifies the design of high-frequency clock distribution systems by reducing the number of external components required. Additionally, the jitter attenuator has a fractional-N frequency synthesizer that enables fine tuning of the output frequency with high resolution.

For ease of integration into complex systems, the HMC7043LP7FE includes a serial peripheral interface (SPI) for programming and control. This interface allows for quick configuration of the device's settings and real-time adjustments to optimize system performance.

In summary, the HMC7043LP7FE from Analog Devices is a highly integrated, feature-rich clock jitter attenuator that delivers exceptional performance for applications demanding the highest levels of timing accuracy and signal integrity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2703 $82.5406
3+ $33.8628 $101.5884
5+ $32.8046 $164.0230
7+ $31.7464 $222.2248
9+ $30.6882 $276.1938
11+ $27.5135 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess