EN
  • EN
  • DE

ZXCM209SFTA

Part No ZXCM209SFTA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 413783-ZXCM209SFTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCM209SFTA CAD Model

Description

The ZXCM209SFTA from Diodes Incorporated is a cutting-edge solution for precision voltage monitoring and power management applications. This high-performance device is designed to cater to a wide range of electronic devices, ensuring reliability and efficiency in operation.

Key Features

  • High-Accuracy Voltage Monitoring: The ZXCM209SFTA provides precise voltage monitoring capabilities, making it ideal for critical applications where voltage levels must be maintained within specific thresholds.
  • Low Power Consumption: With an emphasis on energy efficiency, this product operates with minimal power consumption, thereby extending the battery life of portable devices and reducing the overall energy footprint of systems.
  • Compact SOT23 Footprint: The device comes in a small SOT23 package, which is perfect for space-constrained applications, allowing for greater design flexibility and miniaturization of the final product.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various types of circuits and applications without the need for additional components or complex configurations.

Applications

The ZXCM209SFTA is versatile and can be used in numerous applications, including but not limited to:

  • Power supply monitoring
  • Battery-powered devices
  • Portable consumer electronics
  • Computer systems
  • Industrial controls

Performance and Quality

Diodes Incorporated is known for its commitment to quality and performance. The ZXCM209SFTA is manufactured to meet the highest industry standards, ensuring that it performs reliably under varying conditions and throughout its lifespan. With features such as built-in hysteresis to prevent false triggering and a temperature range that accommodates most environments, this product is a robust choice for designers looking for a dependable voltage monitoring solution.

Whether you're developing a new product or upgrading an existing system, the ZXCM209SFTA offers the performance, precision, and reliability that modern electronics demand. Its integration into your design will contribute to the overall stability and functionality of your electronic system.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $12.5125
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess