EN
  • EN
  • DE

ZXBM1021Q20TC

Part No ZXBM1021Q20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Applications Fan Controller
Supply Voltage (V) 6.8V ~ 18V
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802842-ZXBM1021Q20TC
Ultra Librarian 3D Model Ultra Librarian ZXBM1021Q20TC CAD Model

Description

Introducing the ZXBM1021Q20TC Motor Controller from Diodes Incorporated

The ZXBM1021Q20TC is a versatile and efficient motor controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This device is specifically engineered to drive single-coil, variable reluctance sensors, and hall sensor-based brushless DC motors with advanced control algorithms, ensuring smooth and reliable motor operation.

Key Features:

  • Integrated Motor Driver: The ZXBM1021Q20TC integrates a high-performance motor driver that supports a supply voltage range from 6V to 18V, making it suitable for a wide array of applications.
  • Speed Control: It provides precise speed control through PWM (Pulse Width Modulation) and offers a frequency range that can be adjusted to accommodate various motor specifications.
  • Low Power Consumption: Designed with energy efficiency in mind, the controller operates with minimal power loss, contributing to the overall energy saving of the system.
  • Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and lock protection, ensuring the longevity and reliability of the motor under various conditions.
  • Compact Package: Housed in a small 20-pin TSSOP package, the ZXBM1021Q20TC is ideal for applications where space is at a premium.

Applications:

The ZXBM1021Q20TC is suitable for a broad range of applications, including but not limited to:

  • Small household appliances
  • Cooling fans for computers and electronics
  • Battery-powered toys
  • Portable medical devices

Quality and Support:

Diodes Incorporated is committed to providing high-quality products and the ZXBM1021Q20TC is no exception. It is manufactured to meet the rigorous standards of the industry, ensuring consistent performance and durability. Additionally, Diodes Incorporated offers comprehensive technical support for the ZXBM1021Q20TC, including datasheets, application notes, and design tools to assist customers in integrating this motor controller into their designs seamlessly.

With its combination of performance, efficiency, and compact design, the ZXBM1021Q20TC from Diodes Incorporated stands out as an excellent choice for designers looking to enhance their motor control solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.6232
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1735 $58.6750
120+ $0.9630 $115.5600
190+ $0.9328 $177.2320
260+ $0.9027 $234.7020
335+ $0.8726 $292.3210
445+ $0.7824 $348.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess