EN
  • EN
  • DE

ZV931V2TA

Part No ZV931V2TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 12V 300Q SOD-523 / Varactors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names ZV931V2TACT,ZV931V2TACT-ND,31-ZV931V2TATR,ZV931V2TACT-NDR,1034-ZV931V2TACT,ZV931V2TATR,1034-ZV931V2TADKR,ZV931V2TATR-ND,ZV931V2TATR-NDR,1034-ZV931V2TATR
Standard Package 3,000
Win Source Part Number 1026055-ZV931V2TA
Ultra Librarian 3D Model Ultra Librarian ZV931V2TA CAD Model

Description

The ZV931V2TA is a high-performance, precision voltage regulator component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the stringent requirements of a wide range of electronic applications.

Key Features

  • Output Voltage: The ZV931V2TA provides a stable and precise output voltage, ensuring consistent performance and reliability for sensitive electronic circuits.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low-voltage conditions.
  • High Accuracy: With its high accuracy output, this voltage regulator maintains the integrity of the power supply, making it ideal for critical applications where voltage fluctuations cannot be tolerated.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thereby extending its operational lifespan and reliability.
  • Package Type: The ZV931V2TA comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It is designed to perform consistently over a broad range of temperatures, making it versatile for use in various environmental conditions.

Applications

The ZV931V2TA is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Equipment
  • Medical Devices

Quality and Compliance

Diodes Incorporated is committed to the highest standards of quality and compliance. The ZV931V2TA is produced in state-of-the-art facilities, ensuring that it meets rigorous industry standards for performance and reliability. It is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to minimize their ecological footprint.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2721
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9196
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9427
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $0.0915
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $1.0106
ON Semiconductor
VARIABLE CAPACITANCE DIODE, 33PF
Lowest to $0.1913
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1305
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.1746

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess