EN
  • EN
  • DE

ZTX542K

Part No ZTX542K
Manufacturer Diodes Incorporated
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154392-ZTX542K
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTX542K CAD Model

Description

The ZTX542K is a cutting-edge, high-performance bipolar NPN transistor developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed to cater to a wide array of applications that require high speed and efficiency. It is particularly suited for use in switching and amplification applications due to its fast switching times and low saturation voltage.

Key Features

  • High Current Gain Bandwidth Product: The ZTX542K offers an exceptional frequency performance which makes it ideal for high-speed amplifiers and signal processing circuits.
  • Low Saturation Voltage: This feature enables the device to operate efficiently with minimal power loss, making it suitable for power-sensitive applications.
  • High Maximum Collector Current: With the ability to handle a substantial collector current, the ZTX542K can be used in high power applications without compromising performance.
  • Robust Thermal Performance: The transistor is designed to maintain stability and functionality even under high temperature operating conditions.
  • Compact Package: The ZTX542K comes in a small, surface-mount package, allowing for efficient use of PCB space in dense circuit designs.

Applications

The versatility of the ZTX542K allows it to be integrated into a variety of electronic circuits. Common applications include:

  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Power Management Systems
  • Motor Controls

Technical Specifications

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (Vceo) 100V
Collector Current (Ic) 1A
Power Dissipation (Pd) 1.2W
Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable and efficient NPN transistor, the ZTX542K from Diodes Incorporated stands out as a superior choice due to its performance, durability, and versatility.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Zarlink
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess