EN
  • EN
  • DE

ZRC330F03TAPBF

Part No ZRC330F03TAPBF
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Diodes Incorporated
Win Source Part Number 418305-ZRC330F03TAPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZRC330F03TAPBF CAD Model

Description

Product Overview: ZRC330F03TAPBF from Diodes Incorporated

The ZRC330F03TAPBF is a high-precision voltage reference IC manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This voltage reference is designed to offer a stable and accurate reference voltage for various applications, including data converters, power supplies, and general analog circuits.

Key Features

  • Precision Reference Voltage: The ZRC330F03TAPBF provides a fixed output voltage of 3.3V with a high level of accuracy, making it a reliable reference for critical applications.
  • Low Temperature Coefficient: This device boasts an excellent temperature coefficient, ensuring minimal voltage variation over a wide temperature range, which is crucial for maintaining performance in varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage characteristic of the ZRC330F03TAPBF allows it to operate efficiently with minimal difference between the input and output voltages, thereby conserving power.
  • Wide Operating Current Range: It can support an operating current range from 60µA to 20mA, providing flexibility in a variety of design configurations and ensuring stable operation under varying load conditions.
  • Extended Operating Temperature Range: The device is designed to perform reliably in a broad temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.
  • Surface-Mount Package: The ZRC330F03TAPBF comes in a small outline SOT-23 package, which is ideal for space-constrained applications and simplifies the PCB design process.

Applications

The precision and stability of the ZRC330F03TAPBF make it an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Analog and digital data converters
  • Power supply monitoring
  • Instrumentation and test equipment
  • Automotive electronics
  • Industrial control systems

In summary, the ZRC330F03TAPBF voltage reference from Diodes Incorporated is a robust, precise, and versatile component that enhances the performance and reliability of electronic systems across a wide range of applications. Its combination of features ensures that it meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess