EN
  • EN
  • DE

ZNBG3010Q16TC

Part No ZNBG3010Q16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC GENERATOR 3BIAS 2.2V 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 30mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1120179-ZNBG3010Q16TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZNBG3010Q16TC CAD Model

Description

Introducing the ZNBG3010Q16TC from Diodes Incorporated

The ZNBG3010Q16TC is a high-performance Bias Controller IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for use in a variety of applications, including but not limited to, satellite communications, cable modems, and wireless network devices. The ZNBG3010Q16TC stands out due to its ability to provide stable and precise bias control, ensuring optimal performance of RF amplifiers and other sensitive components.

Key Features:

  • Multiple Output Channels: The ZNBG3010Q16TC is equipped with multiple independent output channels, which can be used to bias several devices simultaneously, providing flexibility in complex circuit designs.
  • Adjustable Bias Voltage: Each output channel offers an adjustable bias voltage, enabling fine-tuning for specific circuit requirements and ensuring that the connected devices operate within their optimal parameters.
  • Temperature Compensation: This IC includes temperature compensation features that maintain consistent performance across a wide range of operating temperatures, making it suitable for use in environments with variable temperature conditions.
  • Low Noise: The design of the ZNBG3010Q16TC minimizes noise, which is crucial for maintaining signal integrity in high-frequency applications and ensuring reliable communication.
  • High Power Supply Rejection Ratio (PSRR): The high PSRR of this IC protects against fluctuations in the power supply, thus providing a stable bias voltage and improving the overall stability of the system.
  • Compact Package: The ZNBG3010Q16TC comes in a compact QFN-16 package, which is ideal for space-constrained applications without compromising on performance.

Applications:

  • Satellite Communication Systems
  • Cable Modems
  • Wireless Network Infrastructure
  • RF Power Amplifiers
  • Low Noise Block Converters (LNB)

The ZNBG3010Q16TC from Diodes Incorporated represents a blend of performance, flexibility, and reliability, making it a top choice for designers looking to enhance the performance of their RF and microwave systems. With its robust feature set and compact footprint, the ZNBG3010Q16TC is poised to be an essential component in the next generation of communication equipment.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess