EN
  • EN
  • DE

ZMV834BTA

Part No ZMV834BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description SILICON 28V HYPERABRUPT VARACTOR DIODES | DIODE VAR CAP 47PF 25V SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Capacitance at Vr, F 49.35pF at 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Maximum) 25V
Diode Type Single
Q at Vr, F 200 at 3V, 50MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number ZMV834
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283157-ZMV834BTA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMV834BTA CAD Model

Description

Product Overview: ZMV834BTA - Diodes Incorporated

The ZMV834BTA is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is designed for use in various electronic applications, offering reliability, efficiency, and precision.

Key Features

  • Voltage Regulation: The ZMV834BTA provides excellent voltage regulation, ensuring stable operation in electronic circuits which is crucial for sensitive applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this component is engineered to consume minimal power, thereby reducing the overall energy footprint of the devices it powers.
  • Compact Design: The small form factor of the ZMV834BTA allows it to be easily integrated into space-constrained designs without compromising on performance.
  • High Accuracy: Precision is key in electronic components, and the ZMV834BTA offers high accuracy, which is essential for critical applications that require exact voltage levels.
  • Wide Operating Temperature Range: This product is built to withstand a broad range of temperature conditions, ensuring reliable performance in diverse environments.

Applications

The ZMV834BTA is suitable for a wide array of applications, including but not limited to:

  • Power supply management
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Industrial controls

Quality and Reliability

Diodes Incorporated is renowned for their commitment to quality and the ZMV834BTA is no exception. Each component is rigorously tested to meet the highest standards of reliability and performance, ensuring customer satisfaction and trust in the brand.

Environmental Compliance

The ZMV834BTA adheres to environmental regulations, including RoHS compliance, which means it is manufactured with a focus on sustainability and minimizing the use of hazardous substances.

Ordering Information

To order the ZMV834BTA or to learn more about its specifications and pricing, customers can visit the Diodes Incorporated website or contact their sales representatives. This product is offered in various packaging options to meet the needs of diverse applications and manufacturing requirements.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess