EN
  • EN
  • DE

ZLNB2015JA16TC

Part No ZLNB2015JA16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR U-QFN3030-16 / RF IC Voltage/Tone Detector General Purpose 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Voltage/Tone Detector
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 412744-ZLNB2015JA16TC
Ultra Librarian 3D Model Ultra Librarian ZLNB2015JA16TC CAD Model

Description

Introducing the ZLNB2015JA16TC: A Versatile Dual LNB Supply and Control Voltage Regulator

The ZLNB2015JA16TC from Diodes Incorporated is a highly integrated solution tailored for satellite set-top box systems and satellite dish installations. This advanced component is designed to provide a dual Low Noise Block (LNB) supply and control voltage regulator, making it an essential part of modern satellite receiver setups. The ZLNB2015JA16TC ensures reliable and efficient performance, simplifying the design and enhancing the overall user experience.

Key Features of the ZLNB2015JA16TC

  • Dual Output Control: The device is capable of independently controlling two LNBs, which is ideal for multi-satellite systems or installations that require switching between different satellite feeds.
  • High Efficiency: With its low-power operation and high-efficiency design, the ZLNB2015JA16TC reduces power consumption, making it an eco-friendly choice for energy-conscious consumers.
  • Built-in DiSEqC Encoder: It incorporates a DiSEqC 1.X encoder that supports bidirectional communications between the satellite receiver and the LNB, allowing for advanced system configurations and ease of use.
  • Adjustable Output Voltage: The output voltage is adjustable to accommodate various LNB input requirements, ensuring compatibility with a wide range of satellite dishes.
  • Overcurrent Protection: The ZLNB2015JA16TC is equipped with robust overcurrent protection, safeguarding the device and the system against potential damage from current spikes or surges.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, extending the lifespan of the product and maintaining system stability.

Applications

The ZLNB2015JA16TC is ideal for a variety of satellite receiver applications, including:

  • Satellite set-top boxes
  • Personal Video Recorders (PVRs)
  • Home gateways with satellite input
  • Multi-tuner satellite receivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZLNB2015JA16TC is no exception. Manufactured with precision and designed to meet stringent industry standards, this component ensures a reliable and long-lasting performance in all satellite communication systems.

Whether you're a system integrator, a designer of consumer satellite equipment, or an enthusiast looking to upgrade your home satellite system, the ZLNB2015JA16TC offers the functionality, reliability, and performance that you need.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess