EN
  • EN
  • DE

ZHB6790TA

Part No ZHB6790TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description SM-8 BIPOLAR TRANSISTOR H-BRIDGE | TRANS 2NPN/2PNP 40V 2A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type 2 NPN, 2 PNP (H-Bridge)
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 750mV at 50mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 1A, 2V
Maximum Power 1.25W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-223-8
Supplier Device Package SOT-223
Family Part Number ZHB6790
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1282858-ZHB6790TA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZHB6790TA CAD Model

Description

Introducing the ZHB6790TA - A High-Performance Bipolar Transistor from Diodes Incorporated

The ZHB6790TA is a cutting-edge bipolar transistor that has been meticulously designed by Diodes Incorporated to cater to the needs of modern electronic applications. This versatile component is an NPN transistor, which is renowned for its high-speed switching capabilities, making it an ideal choice for a variety of circuit designs.

Key Features

  • Versatile NPN Transistor: The ZHB6790TA is an NPN transistor, known for its efficiency in high-speed switching applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 80V, this transistor can handle significant voltage levels, providing reliability in various electronic circuits.
  • Ample Current Handling: It supports a collector current (IC) of up to 2A, ensuring that it can manage a considerable amount of current for its size.
  • Power Dissipation: The device is capable of dissipating up to 2W of power, which is a testament to its robustness and ability to operate in demanding conditions.
  • Compact SOT223 Package: The ZHB6790TA comes in a small SOT223 package, which is not only space-efficient but also compatible with automated assembly processes, making it suitable for high-volume production.

Applications

The ZHB6790TA is a highly adaptable component that can be integrated into a wide range of electronic applications. Some of its common uses include:

  • Switching regulators
  • Motor controls
  • Power management solutions
  • Audio amplifiers
  • Signal processing

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZHB6790TA is no exception, undergoing rigorous testing to ensure its performance under various conditions. Customers can trust this component for its consistency and long-term durability in their electronic designs.

In conclusion, the ZHB6790TA from Diodes Incorporated is a powerful and reliable NPN bipolar transistor that is perfect for designers looking to create efficient, high-performing electronic circuits. Its combination of high voltage and current handling, along with its compact footprint, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9614 $58.8420
75+ $1.6094 $120.7050
115+ $1.5592 $179.3080
155+ $1.5089 $233.8795
200+ $1.4585 $291.7000
265+ $1.3077 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess