EN
  • EN
  • DE

ZCS85TA

Part No ZCS85TA
Manufacturer Diodes Incorporated
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1118059-ZCS85TA
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZCS85TA CAD Model

Description

Introducing the ZCS85TA from Diodes Incorporated

The ZCS85TA is a cutting-edge product from Diodes Incorporated, designed to cater to the needs of modern electronic applications. This high-performance device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance efficiency and reliability in various electronic systems.

Key Features

  • Precision Voltage Reference: At the core of the ZCS85TA is a stable and precise voltage reference, ensuring consistent performance and accurate signal conversion in critical applications.
  • Low Power Consumption: The device is engineered for low power consumption, making it ideal for battery-powered and energy-sensitive applications, thereby extending device longevity and reducing operational costs.
  • High Stability: With its excellent thermal stability and low output noise, the ZCS85TA provides a reliable output under varying conditions, which is crucial for maintaining system integrity.
  • Wide Operating Temperature Range: The ZCS85TA operates effectively across a broad temperature range, ensuring functionality in diverse environments, from industrial settings to consumer electronics.

Applications

The versatility of the ZCS85TA allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Data converters (ADCs/DACs)
  • Portable electronics
  • Power supplies
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its stringent quality control measures, and the ZCS85TA is no exception. Each unit is manufactured with the highest standards to ensure that it meets the rigorous demands of industrial and consumer applications. The ZCS85TA is built for durability and consistent performance, giving designers and engineers the confidence to integrate it into their systems without compromising on quality or reliability.

Conclusion

With its robust feature set and adaptable functionality, the ZCS85TA from Diodes Incorporated stands out as a superior choice for those seeking a reliable voltage reference solution. Its precision, low power consumption, and operational stability make it an invaluable component for a multitude of electronic applications. Choose the ZCS85TA for your next project and experience the difference in quality and performance that Diodes Incorporated offers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Microchip Technology
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess