EN
  • EN
  • DE

ZC932TA

Part No ZC932TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 17PF 1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 5.5pF @ 4V, 50MHz
Voltage - Peak Reverse (Max) 12V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 125264-ZC932TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZC932TA CAD Model

Description

Introducing Product ZC932TA from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the innovative ZC932TA. This product is designed to cater to a multitude of applications in the electronics industry, ranging from power management to signal conditioning.

The ZC932TA is a testament to Diodes Incorporated's commitment to providing robust and efficient solutions for today's challenging electronic designs. It boasts a compact form factor that is ideal for space-constrained applications without compromising on performance. The ZC932TA is engineered to offer exceptional reliability and functionality, ensuring it meets the stringent requirements of both industrial and consumer electronic products.

Key Features of the ZC932TA:

  • High Precision: The ZC932TA is designed for high accuracy and stability, which is critical for advanced electronics that require precise voltage regulation and signal processing.
  • Low Power Consumption: This device is optimized for low power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: With its ability to perform under a broad range of temperatures, the ZC932TA is versatile for use in various environments, from commercial settings to harsh industrial conditions.
  • Robust Package: Encased in a durable package, the ZC932TA is built to withstand the rigors of daily use and is resistant to physical stress, ensuring a long operational lifespan.

Whether you are designing power supplies, consumer electronics, or complex industrial systems, the ZC932TA from Diodes Incorporated is an excellent choice for your circuit needs. Its integration into your product designs promises to enhance efficiency, reduce power consumption, and provide the reliability that is synonymous with Diodes Incorporated's products.

For detailed specifications, application notes, and further information on how the ZC932TA can be integrated into your next project, visit the Diodes Incorporated website or contact their customer support team. Embrace the future of electronic design with the ZC932TA, where innovation meets practicality.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess