EN
  • EN
  • DE

UCD9090RGZR

Part No UCD9090RGZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 10-Rail Power Supply Sequencer and Monitor with ACPI Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 10
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1276635-UCD9090RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD9090
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD9090RGZR CAD Model

Description

Product Overview: UCD9090RGZR by Texas Instruments

The UCD9090RGZR is a state-of-the-art power controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is purpose-built to provide advanced power supply management and sequencing for a broad range of electronic systems, including data centers, telecommunications equipment, and server applications.

Key Features and Benefits

  • Highly Programmable: The device comes with 10 programmable power rails, enabling precise control over power sequencing in complex systems. This flexibility ensures that power is delivered in the correct order and timing to sensitive components.
  • Robust Monitoring Capabilities: With integrated voltage, current, and temperature monitoring, the UCD9090RGZR ensures that all power rails are functioning within their specified ranges, enhancing system reliability and safety.
  • Smart Configuration: The device can be configured through the Texas Instruments Fusion Digital Power Designer, a graphical user interface that simplifies the process of setting up and monitoring the power controller.
  • Fault Management: It features an array of fault management options, including under-voltage lockouts, over-current protection, and over-temperature protection, which help prevent damage to the system in adverse conditions.
  • PMBus Interface: The integration of the PMBus interface allows for real-time system monitoring and control over the I2C bus, providing a high level of programmability and flexibility.

Applications

The UCD9090RGZR is ideal for managing multiple power rails in complex systems that require a high degree of power stability and flexibility. Its robust feature set makes it suitable for:

  • Data Centers
  • Telecommunications Equipment
  • Server and Storage Systems
  • Industrial and Automation Systems

Package and Availability

This power controller is available in a 64-VQFN (RGZ) package, ensuring a compact footprint for space-constrained applications. It is designed for ease of integration into existing and new designs, providing a reliable power management solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8213 $52.3917
21+ $4.7764 $100.3044
33+ $4.6272 $152.6976
45+ $4.4779 $201.5055
58+ $4.3286 $251.0588
78+ $3.8809 $302.7102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess