EN
  • EN
  • DE

UZXT10N15DE6TA

Part No UZXT10N15DE6TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 396963-UZXT10N15DE6TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZXT10N15DE6TA CAD Model

Description

Introducing the UZXT10N15DE6TA MOSFET from Diodes Incorporated

The UZXT10N15DE6TA is a state-of-the-art MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This MOSFET is part of their extensive line of power management devices, designed to cater to the needs of modern electronic circuits requiring efficient power control and switching capabilities.

With its advanced features and robust design, the UZXT10N15DE6TA is engineered to deliver high-performance results in a wide range of applications. It is particularly well-suited for power supply circuits, motor control systems, and any other application where efficient power conversion is critical.

Key Features of UZXT10N15DE6TA:

  • High-Efficiency Power Conversion: The UZXT10N15DE6TA offers excellent on-state resistance (R<sub>DS(on)), which ensures minimal power loss during operation, leading to higher efficiency in power conversion.
  • High-Speed Switching: This MOSFET is designed for fast switching applications, providing rapid response times that are essential for high-frequency power circuits.
  • Thermal Performance: The device comes packaged in a DPAK (TO-252) package, which is known for its excellent thermal dissipation characteristics, ensuring the MOSFET operates within safe temperature ranges under high load conditions.
  • Robustness: The UZXT10N15DE6TA is built to withstand harsh electrical environments, featuring built-in protection against overcurrent and thermal overload, which contributes to the longevity and reliability of the device.
  • Voltage and Current Ratings: This MOSFET can handle continuous drain currents (I<sub>D) and is designed to operate at a drain-source voltage (V<sub>DS) that is suitable for a wide array of electronic applications.

Diodes Incorporated's commitment to quality is evident in the UZXT10N15DE6TA MOSFET, which is produced using the latest semiconductor manufacturing technologies. This ensures that each device meets the high standards required for today's electronic devices. Whether you are designing power supplies, DC-DC converters, or any other power-related application, the UZXT10N15DE6TA offers the performance and reliability you need.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0889 $59.8895
130+ $0.8934 $116.1420
205+ $0.8656 $177.4480
280+ $0.8376 $234.5280
360+ $0.8097 $291.4920
480+ $0.7260 $348.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess