The UFMMT717 from Diodes Incorporated is a high-performance, ultra-fast recovery rectifier designed to meet the stringent requirements of today's advanced electronic applications. This component is part of Diodes Incorporated's extensive range of diodes tailored for efficient and reliable operation in a variety of circuits.
Key Features
- Ultra-Fast Recovery Time: The UFMMT717 boasts an ultra-fast recovery time, making it ideal for high-frequency applications and reducing switching losses.
- High Reverse Voltage: With a high reverse voltage capability, this rectifier is suitable for applications requiring a robust voltage withstand capability.
- Low Forward Voltage Drop: The low forward voltage drop ensures higher efficiency and lower power losses during operation, which is critical for power-sensitive designs.
- Surface Mount Package: The device is available in a compact surface mount package, allowing for space-saving designs and easy integration into a variety of PCB layouts.
Applications
The UFMMT717 is versatile and can be used in a range of applications, including:
- Switching power supplies
- Power management systems
- Automotive environments
- High-frequency inverters
- DC-DC converters
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality and reliability, and the UFMMT717 is no exception. It is manufactured with the best materials and subjected to rigorous testing to ensure it meets the demands of both commercial and industrial applications.
Technical Specifications
Parameter
Value
Reverse Voltage
Up to 600V
Forward Current
1A
Recovery Time
Ultra-Fast
Package
SMD/SMT
With its combination of speed, efficiency, and reliability, the UFMMT717 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their power conversion applications.