The UF2003 from Diodes Incorporated is a high-performance ultra-fast recovery rectifier designed for applications requiring low reverse recovery time and high forward surge capability. This device is ideal for use in high-efficiency power supplies, inverters, and as free-wheeling diodes in various electronic circuits.
Key Features:
- High Reverse Voltage Capability: The UF2003 can withstand repetitive reverse voltages up to 200V, making it suitable for a broad range of applications.
- Ultra-Fast Recovery Time: With a recovery time as low as 50ns, this rectifier minimizes power loss and improves efficiency, which is critical in high-speed switching applications.
- High Forward Surge Current: A forward surge current of 30A ensures the UF2003 can handle high current spikes without failure, providing reliable performance in demanding situations.
- Low Power Loss: The low forward voltage drop contributes to reduced power loss and better thermal performance, enhancing the overall efficiency of the system.
- Robust Construction: The device is encapsulated in a molded plastic package which provides excellent insulation and protection against mechanical damage and environmental factors.
Applications:
- Switching power supplies
- Power inverters
- Motor controllers
- Snubber circuits
- Lighting ballasts
- Free-wheeling diodes in various circuits
Technical Specifications:
Parameter
Value
Reverse Voltage
200V
Forward Current
2A
Recovery Time
50ns
Forward Surge Current
30A
Operating Junction Temperature
-55°C to +150°C
The UF2003 is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the UF2003 offers the performance and reliability you need.