EN
  • EN
  • DE

TPD6V8LP-7

Part No TPD6V8LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 19VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 4.5A (8/20μs)
Power Dissipation - Pd 85W
Applications Automotive
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 033566-TPD6V8LP-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian TPD6V8LP-7 CAD Model

Description

Product Overview: TPD6V8LP-7 from Diodes Incorporated

The TPD6V8LP-7 is a robust transient voltage suppressor (TVS) diode array from Diodes Incorporated, designed to provide high-quality protection for sensitive electronic components. This product is specifically engineered to shield low voltage circuits from electrostatic discharge (ESD), lightning, and other voltage-induced transient events. The TPD6V8LP-7 is an ideal choice for safeguarding applications in a variety of industries, including consumer electronics, telecommunications, and industrial control systems.

Key Features

  • ESD Protection: The TPD6V8LP-7 offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) standards, ensuring the safety and longevity of electronic components against sudden electrostatic discharges.
  • Low Clamping Voltage: With its low clamping voltage, this device provides superior protection by quickly clamping excess transient voltages to a safe level before they can damage sensitive circuitry.
  • Multi-Line Protection: This array is capable of protecting up to six lines simultaneously, making it highly efficient for applications with limited board space that require multiple lines of defense against transients.
  • Low Leakage Current: The TPD6V8LP-7 is designed with a low leakage current, minimizing power loss and ensuring better energy efficiency in standby or idle modes.
  • Small Form Factor: Housed in a small SOT-563 package, the TPD6V8LP-7 is suitable for compact designs, allowing for more efficient use of PCB space without compromising protection capabilities.

Applications

The versatility of the TPD6V8LP-7 makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB Interfaces
  • Serial Ports and SPI/I2C Bus Lines
  • Microcontroller Input/Output Protection
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the TPD6V8LP-7 is no exception. It is manufactured to high standards, ensuring reliable performance under various conditions. With its robust protection features and compact design, the TPD6V8LP-7 is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0448 $57.7920
3,135+ $0.0369 $115.6815
4,855+ $0.0357 $173.3235
6,690+ $0.0346 $231.4740
8,655+ $0.0334 $289.0770
11,585+ $0.0300 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392,800 pieces
MOQ: 1290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess