EN
  • EN
  • DE

TPD6V8LP-7-55

Part No TPD6V8LP-7-55
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978670-TPD6V8LP-7-55
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPD6V8LP-7-55 CAD Model

Description

Product Overview: TPD6V8LP-7-55 by Diodes Incorporated

The TPD6V8LP-7-55 is a cutting-edge transient voltage suppressor (TVS) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to protect sensitive electronic equipment from voltage spikes and transient voltage events, which can cause irreversible damage to integrated circuits and other critical components.

Key Features

  • Low Capacitance: The TPD6V8LP-7-55 boasts extremely low loading capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: With its robust ESD protection capabilities, this product can withstand electrostatic discharges, ensuring the longevity and reliability of the devices it safeguards.
  • Multi-Line Protection: This component is designed to protect up to six lines, offering a compact and efficient solution for comprehensive coverage against transient voltages.
  • Low Clamping Voltage: The device features a low clamping voltage, which activates rapidly to limit the exposure of the protected component to harmful voltage levels.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the TPD6V8LP-7-55 is both lead-free and RoHS compliant, minimizing its ecological footprint.

Applications

The TPD6V8LP-7-55 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB Interfaces
  • Portable Electronics
  • Mobile Phones
  • Notebook Computers
  • Network Systems
  • Digital Cameras

Package and Quality Assurance

Diodes Incorporated has packaged the TPD6V8LP-7-55 in a space-saving SOT-563 format, which is conducive to high-density board designs. Each device is subjected to rigorous testing and quality assurance measures, ensuring that customers receive a product that meets the highest industry standards for performance and durability.

In summary, the TPD6V8LP-7-55 from Diodes Incorporated is a reliable and efficient solution for protecting sensitive electronic devices from voltage transients. Its low capacitance, multi-line protection, and strong ESD protection make it an essential component for any application requiring robust voltage suppression capabilities.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,917 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess