The TB0640H is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, renowned for its high-efficiency and low power loss characteristics. This component is an excellent choice for applications requiring a combination of low voltage drop and high current capability.
Key Features
- High Current Operation: With a forward continuous current of 6A, the TB0640H is capable of handling high current requirements, making it suitable for power supply applications.
- Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Capability: Its high surge capability ensures reliability under surge current conditions, providing robust performance for industrial and commercial electronic systems.
- Thermal Performance: The TB0640H is designed with an optimal thermal management system, ensuring that the device operates within safe temperature ranges even at high currents.
- Surface Mount Package: Packaged in a low-profile SMP package, it is suitable for automated assembly processes and applications with space constraints.
Applications
The TB0640H is versatile and can be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Power management systems
- LED lighting
- Solar inverters
Product Specifications
Parameter
Value
Forward Continuous Current (If)
6A
Forward Voltage Drop (Vf)
Typically 0.40V at If
Peak Reverse Voltage (Vr)
60V
Package Type
SMP
For detailed information regarding the TB0640H, refer to the datasheet provided by Diodes Incorporated. The datasheet contains comprehensive technical specifications, application notes, and safety guidelines critical for designers and engineers to utilize the component effectively in their projects.