EN
  • EN
  • DE

T8M30T800HC

Part No T8M30T800HC
Manufacturer Diodes Incorporated
Catalog SCRs - Single
Description THYRISTOR ITO-220AB TUBE 50PCS / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Diodes Incorporated
Package Tube
Product Status Active
Base Product Number T8M30
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1167565-T8M30T800HC
Ultra Librarian 3D Model Ultra Librarian T8M30T800HC CAD Model

Description

Product Overview: T8M30T800HC by Diodes Incorporated

The T8M30T800HC is a high-performance, triac thyristor module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This robust module is engineered to provide efficient and reliable control of AC power for a wide range of industrial applications, including motor control, heating, lighting, and power regulation tasks.

Key Features

  • High Current Rating: The T8M30T800HC offers an impressive current rating of 800A, which is ideal for applications requiring high power handling capabilities.
  • Medium Voltage Operation: With a maximum repetitive peak off-state voltage (VDRM) of 1600V, this device is well-suited for medium voltage applications.
  • Gate Trigger Current: The module has a specified gate trigger current (IGT) that ensures reliable triggering with minimal power loss.
  • High Surge Capability: It is designed to withstand high surge currents, making it robust against transient conditions and suitable for heavy-duty operations.
  • Isolated Mounting Base: The T8M30T800HC features an isolated mounting base that provides excellent thermal and electrical isolation, enhancing the safety and longevity of the device.

Thermal and Mechanical Properties

The T8M30T800HC is housed in a compact and rugged package, designed to offer superior thermal performance and mechanical durability. The module's construction facilitates efficient heat dissipation, ensuring stable operation even under high-load conditions. It is also characterized by its low thermal resistance, which contributes to its overall reliability and performance longevity.

Applications

Due to its high current and voltage capabilities, the T8M30T800HC is an excellent choice for a variety of demanding applications. It is widely used in:

  • Industrial motor drives and controls
  • AC solid-state switches
  • Inductive heating equipment
  • Light dimmers and soft starters
  • Power regulators for high-power systems

Conclusion

The T8M30T800HC from Diodes Incorporated represents a reliable and efficient solution for controlling high power AC circuits. With its robust design, high surge capability, and excellent thermal properties, this triac thyristor module is an ideal choice for engineers and designers looking to enhance the performance and reliability of their power control systems.

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess