EN
  • EN
  • DE

STPR1020

Part No STPR1020
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description FRED GPP RECTIFIER TO220AB TUBE  /  Diode Array 1 Pair Common Cathode Standard 200 V 5A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO220AB (Type WX)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-STPR1020
Standard Package 50
Win Source Part Number 1201629-STPR1020
Ultra Librarian 3D Model Ultra Librarian STPR1020 CAD Model

Description

Diodes Incorporated STPR1020 - Ultra-Fast Recovery Rectifier

The STPR1020 from Diodes Incorporated is an ultra-fast recovery rectifier that is designed to meet the stringent requirements of today's high-efficiency power supply market. This rectifier is particularly suitable for use in switching power supplies, inverters, and as freewheeling diodes, where fast switching and low losses are essential.

Key Features

  • High Reverse Voltage Capability: The STPR1020 is capable of blocking high reverse voltages, making it ideal for applications requiring a high breakdown voltage.
  • Ultra-Fast Recovery Time: With its ultra-fast recovery time, the STPR1020 minimizes power loss and improves efficiency, which is critical for power management applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, reducing thermal stress and improving overall system efficiency.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring reliability under stressful conditions.

Electrical Characteristics

The STPR1020 has a repetitive peak reverse voltage (V<sub>RRM) of 200V and an average rectified forward current (I<sub>F(AV)) of 10A, with a peak forward surge current (I<sub>FSM) of 150A. These characteristics make it a robust choice for high-performance applications.

Applications

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Freewheeling diodes in various applications

Package and Compliance

The STPR1020 is available in a TO-220 package, which is widely accepted for commercial and industrial electronic devices. It also complies with RoHS and Green standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In summary, the STPR1020 from Diodes Incorporated is a high-performance ultra-fast recovery rectifier that offers efficiency, reliability, and robustness for advanced electronic circuits. Its high reverse voltage capability, fast switching speed, and compliance with environmental standards make it a versatile component for a wide range of power conversion applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess