EN
  • EN
  • DE

SR504-T

Part No SR504-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 40 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SR504
Other Names SR504DICT,SR504TRL,SR504T,Q1356561,SR504TR,SR504,SR504DITR,SR504TR,SR504CT,SR504CT
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282690-SR504-T
Ultra Librarian 3D Model Ultra Librarian SR504-T CAD Model

Description

Diodes Incorporated SR504-T Schottky Barrier Rectifier

The SR504-T from Diodes Incorporated is a high-performance Schottky Barrier Rectifier that has been meticulously engineered to provide efficient, low voltage drop rectification for various electronic applications. This rectifier is a popular choice among engineers and designers due to its superior switching capabilities and thermal performance, which make it ideal for use in power supply circuits, converters, and free-wheeling diodes in a wide range of electronic devices.

Constructed with a metal-to-silicon barrier diode with an integrated guard ring for stress protection, the SR504-T exhibits exceptional reliability and durability. The device is encapsulated in a robust, transfer-molded plastic package that ensures a compact footprint and excellent mechanical strength. The package is also RoHS compliant, adhering to environmental standards that limit the use of hazardous substances in electronic components.

With a maximum average forward rectified current of 5A and a peak repetitive reverse voltage of 40V, the SR504-T is capable of handling moderate power requirements while maintaining a low forward voltage drop. This characteristic is essential for maintaining efficiency, especially in low-voltage applications where power conservation is critical.

The SR504-T also boasts a fast switching speed, which is a key attribute of Schottky diodes. This rapid response time minimizes losses during the transition from conducting to non-conducting states, further enhancing the overall efficiency of the device. Additionally, its low reverse leakage current ensures that power consumption is kept to a minimum when the diode is in the reverse-biased state.

Designed for easy implementation, the SR504-T comes in an industry-standard DO-201AD package, compatible with typical mounting and soldering techniques. This makes it a versatile component that can be integrated into a vast array of electronic assemblies without requiring specialized equipment or processes.

In summary, the SR504-T Schottky Barrier Rectifier from Diodes Incorporated is a high-quality, efficient, and reliable component that is well-suited for a variety of applications where low power loss and high-speed switching are necessary. Its robust construction and compliance with environmental standards make it a responsible and sustainable choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess