The SR1M-47L-2 is a high-performance Schottky Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide efficient low voltage drop and high current capability, making it an ideal choice for a wide range of applications, including power supply, converter, and high-frequency circuits.
Key Features
- Low Forward Voltage Drop: The device offers a very low forward voltage drop, which results in reduced power loss and improved efficiency, particularly important in battery-powered devices.
- High Current Capability: With its ability to handle high current, the SR1M-47L-2 is suitable for applications requiring robust current handling capabilities.
- High Reliability: This rectifier is designed for high reliability and a long operational life, which is essential for industrial and commercial applications.
- Lead-Free and RoHS Compliant: The product is manufactured using environmentally friendly materials and processes, complying with RoHS directives and is lead-free, making it suitable for use in a wide range of markets.
Applications
The SR1M-47L-2 is versatile and can be used in various electronic circuits. Common applications include:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Polarity protection devices
- High-frequency inverters
Technical Specifications
Parameter
Value
Package
DO-214AC (SMA)
Maximum Repetitive Reverse Voltage (V<sub>RRM)
40V
Average Rectified Forward Current (I<sub>AV)
1A
Peak Forward Surge Current (I<sub>FSM)
30A
Operating Junction Temperature Range
-55°C to +150°C
For a complete understanding of SR1M-47L-2's capabilities, potential users should consult the detailed datasheet provided by Diodes Incorporated. This datasheet includes comprehensive electrical characteristics, mechanical data, and application notes to assist in the proper integration of the rectifier into various electronic systems.