EN
  • EN
  • DE

SQF620002Z

Part No SQF620002Z
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ SQ
Base Resonator Crystal
Type XO (Standard)
Frequency 156.25 MHz
Output HCSL
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Base Product Number SQF620002
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284928-SQF620002Z
Ultra Librarian 3D Model Ultra Librarian SQF620002Z CAD Model

Description

The SQF620002Z from Diodes Incorporated is a state-of-the-art semiconductor component designed for high-efficiency power management and rectification applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronic devices.

Key Features

  • High Current Capability: This device is capable of handling high current operations, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures minimal power loss during operation, which enhances the overall efficiency of the system in which it is used.
  • High Surge Current Capability: SQF620002Z is designed to withstand high surge currents, providing reliable performance under stress and enhancing the durability of the end product.
  • Fast Switching Speed: With its fast switching capabilities, this component is ideal for high-frequency applications, ensuring minimal delay and high performance.

Applications

The SQF620002Z is versatile in its applications, suitable for use in:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable devices

Quality and Reliability

Diodes Incorporated is renowned for its high-quality products, and the SQF620002Z is no exception. Each component is rigorously tested to ensure it meets the company's stringent quality standards. The device's robust construction guarantees long-term reliability, making it a trustworthy choice for critical applications.

Environmental Compliance

Compliant with the latest environmental standards, the SQF620002Z adheres to RoHS directives, ensuring that it is free from harmful substances and is suitable for use in a wide range of consumer and industrial products without compromising environmental safety.

Conclusion

In summary, the SQF620002Z from Diodes Incorporated is a superior choice for designers and engineers looking for a reliable, efficient, and environmentally friendly power management solution. Its advanced features make it an essential component in a variety of electronic applications, solidifying its position as a key player in the semiconductor industry.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess