EN
  • EN
  • DE

WSF-25121305%TR

Part No WSF-25121305%TR
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411464-WSF-25121305%TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSF-25121305%TR CAD Model

Description

The WSF-25121305%TR is a precision resistor manufactured by Vishay. It is part of the WSF series, known for its high stability, low temperature coefficient of resistance (TCR), and excellent long-term performance. This resistor is designed for current sensing, voltage division, and other precision applications.

Applications

  • Current Sensing: Used in power supplies, motor control circuits, and battery management systems for accurate current measurement.
  • Voltage Dividers: Provides precise voltage division in instrumentation and control circuits.
  • Feedback Resistors: Used in amplifier circuits for stable gain control.
  • Precision Measurement Instruments: Employed in multimeters, oscilloscopes, and other instruments requiring high accuracy.
  • Automotive Electronics: Applications requiring high stability and reliability in harsh environments.

Features

  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low TCR: Minimizes resistance changes due to temperature variations.
  • Excellent Long-Term Stability: Maintains consistent performance over time.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Measurement: Provides reliable and precise measurements in various applications.
  • Stable Performance: Ensures consistent performance under varying temperature and load conditions.
  • Reduced Calibration Requirements: Minimizes the need for frequent calibration due to its high stability.
  • Easy Assembly: Surface mount design allows for efficient and automated assembly.
  • Long Lifespan: Designed for long-term reliability and performance.

Additional Details

The WSF-2512 series resistors are available in various resistance values and tolerances to meet specific application requirements. The 2512 package size is a standard SMD package, allowing for easy integration into existing circuit boards. The resistor is constructed using a thin film technology, which provides excellent stability and low noise characteristics.

Specific to WSF-25121305%TR: This specific part number indicates a resistance value of 13000000 Ohms (13MOhms) with a tolerance of 5%. The “TR” suffix likely denotes tape and reel packaging for automated assembly. For detailed specifications, refer to the official Vishay datasheet.

Technical Specifications (General WSF-2512 Series):

  • Power Rating: Typically 1 Watt
  • Resistance Range: Wide range available, from ohms to megohms
  • Tolerance: Available in various tolerances, such as ±0.1%, ±0.5%, ±1%, ±5%
  • TCR: Typically ±25 ppm/°C or better
  • Operating Temperature Range: -55°C to +155°C

You May Also Be Interested in

Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess