EN
  • EN
  • DE

SMCJ5.0-13-F

Part No SMCJ5.0-13-F
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838168-SMCJ5.0-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ5.0-13-F CAD Model

Description

SMCJ5.0-13-F - Diodes Incorporated

The SMCJ5.0-13-F is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed and manufactured by Diodes Incorporated. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). It is a preferred choice for safeguarding voltage-sensitive components which require high reliability and high surge capability.

Key Features

  • Stand-Off Voltage: The SMCJ5.0-13-F has a stand-off voltage of 5.0V, which makes it suitable for a range of applications that operate around this voltage level.
  • Peak Pulse Power: It can withstand peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring protection against high energy transients.
  • Low Incremental Surge Resistance: This diode features a low incremental surge resistance, which enhances its ability to respond to surge events without significant power loss.
  • Surface Mount Package: Supplied in a SMC package, the SMCJ5.0-13-F is designed for easy integration into a variety of circuit boards, particularly where space is at a premium.
  • Environmental Compliance: The device is compliant with RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for environmental safety.

Applications

The SMCJ5.0-13-F is ideal for protecting voltage-sensitive components in a wide range of applications, including:

  • Consumer electronics such as TVs, computers, and other personal electronic devices
  • Industrial systems where surge protection is critical
  • Telecommunication devices that require consistent performance and reliability
  • Automotive electronics that are exposed to harsh electrical environments
  • Power supply units where secondary protection is essential

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMCJ5.0-13-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. With its combination of performance, reliability, and environmental compliance, the SMCJ5.0-13-F is a trustworthy component for any application requiring transient voltage suppression.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess