EN
  • EN
  • DE

SMCJ22CAQ-13-F

Part No SMCJ22CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ22
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ22CAQ-13-FDIDKR, SMCJ22CAQ-13-FDICT, SMCJ22CAQ-13-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895929-SMCJ22CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ22CAQ-13-F CAD Model

Description

SMCJ22CAQ-13-F - Diode TVS Single Bi-Dir 22V 1.5KW 2-Pin SMC T/R

The SMCJ22CAQ-13-F from Diodes Incorporated is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This component is particularly well-suited for the safeguarding of voltage-sensitive devices in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Constructed with a bi-directional design, the SMCJ22CAQ-13-F can clamp transient voltages and dissipate the energy effectively with its 1.5KW peak pulse power capability at 10/1000μs waveform. This ensures reliable protection for both polarities of voltage spikes. The working voltage of the device is 22V, which makes it an ideal choice for circuits operating at similar voltage levels.

One of the key features of this TVS diode is its low incremental surge resistance, which provides a high level of performance in surge protection. Additionally, the diode comes in a 2-pin SMC (DO-214AB) package that is compact and suitable for high-density circuit board designs. The package is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

The device's quality is backed by Diodes Incorporated's reputation for manufacturing robust and reliable semiconductor products. The SMCJ22CAQ-13-F is designed to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in demanding environments.

For ease of manufacturing, the SMCJ22CAQ-13-F is provided in tape and reel packaging, which simplifies the pick-and-place assembly process. This packaging method is efficient for high-volume production lines, contributing to a reduction in overall manufacturing costs.

In summary, the SMCJ22CAQ-13-F from Diodes Incorporated is a versatile and durable TVS diode that offers excellent transient voltage suppression capabilities. Its bi-directional clamping feature, high surge power capacity, and compact package make it an essential component for protecting sensitive electronics against voltage transients.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3591 $59.2515
395+ $0.2947 $116.4065
610+ $0.2855 $174.1550
840+ $0.2763 $232.0920
1,085+ $0.2670 $289.6950
1,450+ $0.2395 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess