EN
  • EN
  • DE

SMCJ170CA-13-F

Part No SMCJ170CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 170VWM 275VC SMC / 275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 275V
Current - Peak Pulse (10/1000µs) 5.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ170
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1034-SMCJ170CA-FDICT,SMCJ170CA13F,SMCJ170CA-FDIDKR,SMCJ170CA-FDITR,SMCJ170CA-FDICT,1034-SMCJ170CA-FDIDKR,1034-SMCJ170CA-FDITR
Standard Package 3,000
Win Source Part Number 978390-SMCJ170CA-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ170CA-13-F CAD Model

Description

The SMCJ170CA-13-F from Diodes Incorporated is a high-quality, robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient voltage events. This TVS diode is a bidirectional, surface-mounted component that offers a clamping voltage of 170V, making it an excellent choice for safeguarding circuits in a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 170V, which is the maximum voltage that can be applied to the TVS diode without causing it to conduct.
  • Peak Pulse Power: It is capable of handling peak pulse power of 1500W for 10/1000μs waveforms, providing robust protection against high energy transients.
  • Clamping Voltage: The clamping voltage is the maximum voltage drop across the diode when it is subjected to a peak pulse current. The SMCJ170CA-13-F ensures that any voltage exceeding this level is clamped down to protect the circuit.
  • Bi-Directional Protection: As a bidirectional TVS diode, the SMCJ170CA-13-F provides protection from voltage transients in both directions, making it versatile for AC applications or where the polarity is reversible.
  • Low Leakage Current: The device exhibits low leakage current, ensuring minimal power loss when the diode is in the stand-off state.
  • Compliance: It meets or exceeds industry standards for performance and reliability, including compliance with the RoHS directive and the ISO 9001 quality management system.
  • Package: The SMCJ170CA-13-F comes in a DO-214AB (SMC) package, which provides a compact footprint and is suitable for high-density PCB layouts.

Applications

The SMCJ170CA-13-F is widely used in various applications to protect against voltage transients caused by inductive load switching, lightning, and electrostatic discharge (ESD). Common applications include:

  • Power supply circuits
  • Automotive systems
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics

The SMCJ170CA-13-F from Diodes Incorporated is an essential component for designers looking to enhance the durability and reliability of their electronic systems against voltage-related damages.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2637 $50.1030
465+ $0.2164 $100.6260
720+ $0.2096 $150.9120
990+ $0.2029 $200.8710
1,275+ $0.1961 $250.0275
1,710+ $0.1758 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess