EN
  • EN
  • DE

SMBJ51CA-13

Part No SMBJ51CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 7.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ51
Other Names 1034-SMBJ51CADIDKR,SMBJ51CADICT,SMBJ51CACT,1034-SMBJ51CADICT,SMBJ51CADIDKR,SMBJ51CATR,SMBJ51CATR,Q1218066,SMBJ51CA13,SMBJ51CADITR,SMBJ51CACT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300971-SMBJ51CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ51CA-13 CAD Model

Description

The SMBJ51CA-13 from Diodes Incorporated is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is particularly suitable for the protection of voltage-sensitive components which may experience high surge conditions in commercial and industrial applications.

Key Features

  • Stand-Off Voltage: The SMBJ51CA-13 is characterized by a stand-off voltage of 51V, which ensures that it remains non-conductive under normal operating conditions, thereby preventing unnecessary power consumption.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs waveform), this TVS diode can safely absorb significant transient energy without damage to the protected component or system.
  • Bi-Directional Protection: As a bidirectional TVS, the SMBJ51CA-13 provides symmetrical protection for both positive and negative voltage transients, making it ideal for AC circuits or where the polarity is reversible or unknown.
  • Fast Response Time: The device offers an exceptionally fast response time to transient events, typically in the picosecond range, ensuring that sensitive circuitry is protected from the very onset of a voltage surge.
  • Low Incremental Surge Resistance: The low dynamic resistance of the SMBJ51CA-13 allows for a reduced clamping voltage during surge events, thereby offering enhanced protection for downstream components.
  • Package: Packaged in the industry-standard SMB (DO-214AA) package, it offers a compact footprint and is compatible with automated assembly processes.
  • Compliance: The device meets the MSL level 1 standard, per J-STD-020, and is compliant with RoHS and REACH requirements, ensuring environmental safety and global acceptability.

Applications

The SMBJ51CA-13 is suitable for a wide range of applications, including:

  • Power supply and distribution systems
  • Telecommunication systems
  • Industrial control panels
  • Consumer electronics
  • Automotive electronics
  • LED lighting protection

With its combination of high surge capability, fast response time, and bi-directional protection, the SMBJ51CA-13 from Diodes Incorporated is an excellent choice for ensuring the reliability and longevity of electronic systems exposed to transient voltage events.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2275 $58.0125
620+ $0.1866 $115.6920
960+ $0.1809 $173.6640
1,325+ $0.1750 $231.8750
1,710+ $0.1692 $289.3320
2,285+ $0.1517 $346.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess