EN
  • EN
  • DE

SMBJ45A-13-F

Part No SMBJ45A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 8.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ45
Other Names SMBJ45A13F,SMBJ45A-FDITR,SMBJ45A-FDICT,SMBJ45A-FDIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300983-SMBJ45A-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ45A-13-F CAD Model

Description

Product Overview: SMBJ45A-13-F from Diodes Incorporated

The SMBJ45A-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This protective device is specifically engineered to shield sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other disruptive events. With its compact SMB (DO-214AA) package, it offers a practical solution for space-constrained applications while providing high surge capability.

Key Features

  • Peak Pulse Power: The SMBJ45A-13-F can handle 600W of peak pulse power dissipation for an 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: It features a stand-off voltage of 45V, making it suitable for a variety of circuits that operate at this voltage level.
  • Breakdown Voltage: The breakdown voltage ranges from 50.0V to 55.0V, providing a margin above the stand-off voltage to prevent premature clamping.
  • Clamping Voltage: With a maximum clamping voltage of 72.7V at 8.3A, it ensures that the transient voltage seen by the protected component does not exceed a safe level.
  • Uni-directional Protection: This device offers uni-directional protection, making it ideal for DC voltage applications where the polarity is fixed.
  • Low Incremental Surge Resistance: The TVS diode exhibits low incremental surge resistance, which helps in maintaining the voltage protection level while under surge conditions.
  • Environmental Compliance: It is compliant with RoHS and REACH environmental standards, minimizing the ecological footprint of electronic components.

Applications

The SMBJ45A-13-F is designed for use in sensitive electronics protection against voltage transients induced by inductive load switching and lightning in commercial and industrial environments. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Power Supply Units
  • Communication Systems
  • Industrial Equipment

With its excellent clamping capability, fast response time, and low leakage, the SMBJ45A-13-F is an indispensable component for circuit designers looking to enhance the durability and reliability of their electronic systems against transient events.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1182 $57.9180
1,045+ $0.1106 $115.5770
1,625+ $0.1067 $173.3875
2,335+ $0.0991 $231.3985
3,035+ $0.0953 $289.2355
3,790+ $0.0915 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess