EN
  • EN
  • DE

15800-R-202

Part No 15800-R-202
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description FUSE CARRIER 60V 70A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fuse Carrier
Voltage 60V
Current 70A
Ultra Librarian 3D Model Ultra Librarian 15800-R-202 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
SWITCH 80A NON-F 3P UL508
Need more? Email Us
Eaton Bussmann
NON-FUSIBLE SAFETY SWI 200A/1P H
Need more? Email Us
Altech corporation
SWITCH 600V 60A
Need more? Email Us
Siemens
DISC SW 32A ROT HDL 4HOLE BLK 4P / Switch 690V 32A
Lowest to $82.2367
Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 7.78" / Shaft
Need more? Email Us
Altech corporation
METAL ENCL DISCON SWITCH 4 POLE
Need more? Email Us
Eaton Bussmann
SWITCH 200A NON-F 3P UL98
Need more? Email Us
Eaton Bussmann
UNSWITCHED NEUTRAL UL508 63-80A
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 20A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess