EN
  • EN
  • DE

SMBJ22AQ-13-F

Part No SMBJ22AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ22
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ22AQ-13-FDITR, SMBJ22AQ-13-FDIDKR, SMBJ22AQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895771-SMBJ22AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ22AQ-13-F CAD Model

Description

Product Overview: SMBJ22AQ-13-F from Diodes Incorporated

The SMBJ22AQ-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, engineered to protect sensitive electronic equipment from voltage spikes and transients. This device is part of the SMBJ series, which is well-known for its reliability and efficiency in surge protection. The SMBJ22AQ-13-F is specifically designed to safeguard circuits by clamping excess transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Voltage Protection: With a stand-off voltage of 22V, the SMBJ22AQ-13-F is ideal for protecting circuits with a working voltage close to this level. The device can safely absorb repetitive transients that may occur.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring that it can withstand high-energy transients without performance degradation.
  • Fast Response Time: The TVS diode provides a fast response time, typically in the picosecond range, to effectively clamp transient voltages and minimize the risk of damage to the protected component.
  • Low Incremental Surge Resistance: The SMBJ22AQ-13-F features low incremental surge resistance, which helps in maintaining the clamping voltage at a minimal level during surge events.
  • Temperature Range: It operates within a broad temperature range from -55°C to +150°C, making it suitable for various industrial and commercial applications.

Applications

The SMBJ22AQ-13-F is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Package and Compliance

Encased in an SMB (DO-214AA) package, the SMBJ22AQ-13-F is compact and suitable for surface mount technology (SMT), allowing for efficient use of board space. Additionally, the device meets the IEC 61000-4-2 standard for electrostatic discharge (ESD) immunity, ensuring that it can withstand common ESD events without damage. It is also compliant with RoHS and REACH regulations, reflecting Diodes Incorporated's commitment to environmental responsibility.

In summary, the SMBJ22AQ-13-F from Diodes Incorporated is a high-quality TVS diode that offers excellent surge protection for electronic circuits, ensuring reliability and longevity of the protected devices.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1510 $58.1350
935+ $0.1240 $115.9400
1,445+ $0.1200 $173.4000
1,990+ $0.1162 $231.2380
2,575+ $0.1123 $289.1725
3,445+ $0.1007 $346.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess