EN
  • EN
  • DE

SMAJ33A-13

Part No SMAJ33A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 33VWM 53.3VC SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Discontinued
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 53.3V
Current - Peak Pulse (10/1000µs) 7.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ33
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 668591-SMAJ33A-13
Ultra Librarian 3D Model Ultra Librarian SMAJ33A-13 CAD Model

Description

Product Overview: SMAJ33A-13 by Diodes Incorporated

The SMAJ33A-13 is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This component is specifically engineered to shield sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), which are common threats in various applications.

Key Features

  • Transient Protection: The SMAJ33A-13 offers excellent clamping capability, with a peak pulse power dissipation of 400W for 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-Off Voltage: It has a stand-off voltage of 33V, making it suitable for a range of electronic circuits that require a specific voltage threshold for protection.
  • Low Incremental Surge Resistance: The device offers a very low incremental surge resistance, which helps in maintaining the integrity of the protected component during a surge event.
  • Uni-Directional: As a uni-directional TVS diode, the SMAJ33A-13 is optimized for unipolar surge events, providing targeted protection for scenarios where voltage spikes occur in one direction.
  • Compact Package: Encased in a DO-214AC package, this TVS diode is designed for efficient use of board space, making it an ideal choice for compact electronic assemblies.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMAJ33A-13 is a versatile component that can be utilized in a wide array of applications including:

  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial systems where voltage spikes can be a frequent occurrence.
  • Networking devices that require constant uptime and protection from electrical disturbances.
  • Automotive electronics where reliability and durability are critical.
  • Portable medical devices that need safeguarding from voltage transients to maintain accuracy and functionality.

With its strong transient voltage suppression capabilities and compact footprint, the SMAJ33A-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0596 $57.8120
2,075+ $0.0558 $115.7850
3,215+ $0.0540 $173.6100
4,620+ $0.0501 $231.4620
6,000+ $0.0482 $289.2000
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,760 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess