EN
  • EN
  • DE

SMAJ200CA-13-F

Part No SMAJ200CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMAJ
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 200V
Voltage - Breakdown (Min) 224V
Voltage - Clamping (Max) @ Ipp 324V
Current - Peak Pulse (10/1000µs) 1.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ200
Other Names SMAJ200CA-13-FDITR,SMAJ200CA-13FDICT,SMAJ200CA-13-FDICT,SMAJ200CA-13FDITR,SMAJ200CA13F,SMAJ200CA-13-FDIDKR,SMAJ200CA-13-FDITR,SMAJ200CA-13FDIDKR,SMAJ200CA-13-FDICT,SMAJ200CA-13-FDIDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300984-SMAJ200CA-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ200CA-13-F CAD Model

Description

Product Overview

The SMAJ200CA-13-F from Diodes Incorporated is a high-quality, surface-mount Transient Voltage Suppressor (TVS) diode designed to provide protection for sensitive electronic equipment from voltage transients induced by system inductance and lightning. This component is particularly well-suited for the protection of voltage-sensitive devices and can be used in a wide range of applications including consumer electronics, industrial equipment, and telecommunications systems.

Key Features

  • Bi-directional Protection: The SMAJ200CA-13-F offers bi-directional clamping which is essential for AC applications or where the polarity is reversible.
  • High Surge Capability: With its ability to handle surges, it can protect against severe voltage spikes, ensuring the longevity and reliability of electronic components.
  • Low Leakage Current: The diode's low leakage current helps to maintain energy efficiency in electronic systems, reducing power loss when the device is in standby mode.
  • Fast Response Time: The TVS diode provides a quick response to transient events, typically in the picosecond range, which is critical for protecting advanced microcircuitry.
  • Surface Mount Package: The SMAJ200CA-13-F comes in a DO-214AC package which is ideal for automated assembly processes and helps to save space on printed circuit boards.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances Directive, making it environmentally friendly and safe for use in all types of electronic equipment.

Electrical Characteristics

The SMAJ200CA-13-F has a stand-off voltage of 200V, which means it can withstand continuous voltage up to this level without conducting significant current. In the event of a voltage surge, the diode can clamp at a maximum peak pulse current of 2.0A (for 10/1000μs waveform), providing robust protection for electronic components.

Applications

Due to its versatile protective capabilities, the SMAJ200CA-13-F can be integrated into a variety of applications. These include:

  • Power supply circuits
  • AC/DC applications
  • Telecommunications systems
  • Portable devices
  • Microprocessor/microcontroller protection
  • Industrial control systems

This TVS diode is a reliable choice for designers looking to enhance the durability and safety of their electronic systems against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1281 $50.5995
955+ $0.1051 $100.3705
1,475+ $0.1018 $150.1550
2,035+ $0.0985 $200.4475
2,630+ $0.0952 $250.3760
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,159 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess