EN
  • EN
  • DE

SKF620002

Part No SKF620002
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SK
Package Tape & Reel (TR),Cut Tape (CT)
Base Resonator Crystal
Type XO (Standard)
Frequency 156.25 MHz
Output HCSL
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Other Names SKF620002,31-SKF620002TR,31-SKF620002CT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284904-SKF620002
Ultra Librarian 3D Model Ultra Librarian SKF620002 CAD Model

Description

The SKF620002, from Diodes Incorporated, is a high-performance, precision integrated circuit designed for a wide range of applications. This versatile component is engineered to deliver reliable and efficient performance in various electronic devices, making it an essential part of any modern electronic system.

At the heart of the SKF620002 lies its robust design, which ensures stable operation under varying conditions. This product is characterized by its exceptional durability and resistance to electrical noise, making it suitable for use in environments where reliability is paramount. The device features a compact form factor, allowing for seamless integration into space-constrained applications without compromising on functionality.

The SKF620002 boasts impressive electrical characteristics that include a wide operating voltage range, high current handling capability, and low power consumption. These attributes make it an ideal choice for power management tasks, signal processing, and other critical functions within electronic circuits. Its high precision and fast response time are particularly beneficial for applications requiring accurate and swift data processing.

Diodes Incorporated has equipped the SKF620002 with advanced protection features to safeguard against overcurrent, overvoltage, and thermal overload conditions. This proactive approach to circuit protection not only extends the life of the product but also ensures the safety of the overall system in which it is deployed.

The SKF620002 is also designed for ease of use, with straightforward pin configurations and compatibility with standard PCB layouts. It is suitable for both automated assembly processes and manual soldering, providing flexibility in manufacturing and prototyping phases.

In summary, the SKF620002 from Diodes Incorporated is a testament to the company's commitment to producing high-quality electronic components. Its combination of performance, reliability, and ease of use makes it a go-to choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess