EN
  • EN
  • DE

SDT40H120CT

Part No SDT40H120CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 120V 20A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name SDT40
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SDT40H120CT-ND, SDT40H120CTDI
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933242-SDT40H120CT
Ultra Librarian 3D Model Ultra Librarian SDT40H120CT CAD Model

Description

Product Overview: SDT40H120CT from Diodes Incorporated

The SDT40H120CT is a high-performance Schottky rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This power component is engineered to provide efficient, low-loss power management solutions for a wide range of applications. Its advanced features and robust design make it an ideal choice for high-frequency systems and energy-sensitive electronics.

Key Features

  • High Current Capability: The SDT40H120CT is capable of handling a continuous forward current of up to 40A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures minimal power loss during operation, which enhances the overall efficiency of the system it's integrated into.
  • High Reverse Voltage: It can withstand reverse voltages up to 120V, providing reliable performance in situations where voltage spikes may occur.
  • TO-220AB Package: Encased in a TO-220AB package, the SDT40H120CT offers a compact form factor while still maintaining its thermal and electrical performance.
  • Thermal Resistance: The device features excellent thermal resistance characteristics, which help in maintaining stability and performance under varying temperature conditions.

Applications

The versatility of the SDT40H120CT allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Power management systems
  • Telecommunication equipment
  • High-frequency inverters

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the SDT40H120CT is no exception. It is built to meet stringent industry standards, ensuring a long operational life and consistent performance. The device also features a guard ring for enhanced ruggedness and long-term reliability.

Conclusion

The SDT40H120CT Schottky rectifier from Diodes Incorporated stands out for its high efficiency, reliability, and versatility. It is a superb choice for designers looking to optimize power management in their high-performance electronic systems. With its robust design and exceptional electrical characteristics, the SDT40H120CT is poised to deliver top-notch performance in a diverse array of applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8421 $59.0526
13+ $8.0756 $104.9828
20+ $7.8232 $156.4640
27+ $7.5709 $204.4143
35+ $7.3185 $256.1475
46+ $6.5614 $301.8244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess