EN
  • EN
  • DE

SDT20100CTFP

Part No SDT20100CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 10A ITO220AB / Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 710 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 80 µA @ 100 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SDT20100
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 50
Win Source Part Number 1092154-SDT20100CTFP
Ultra Librarian 3D Model Ultra Librarian SDT20100CTFP CAD Model

Description

Introducing the SDT20100CTFP Dual Trench Schottky Rectifier

The SDT20100CTFP is a state-of-the-art dual trench Schottky rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced rectifier is engineered to offer efficient power management solutions for a wide range of applications, particularly those requiring high efficiency, low power loss, and thermal management.

Key Features

  • High Current Capability: The SDT20100CTFP boasts a high forward surge current of 200A, making it suitable for applications that experience high inrush currents.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures reduced power loss and improved efficiency, which is critical for energy-sensitive designs.
  • PowerPak® TO-220FP Package: Encased in a PowerPak® TO-220FP package, the SDT20100CTFP offers a compact footprint while providing excellent thermal performance and reliability.
  • High-Temperature Operation: The device is characterized for operation from -55°C to +175°C, making it an ideal choice for extreme environmental conditions.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, the SDT20100CTFP is completely lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for electronic components.

Applications

The versatile nature of the SDT20100CTFP makes it suitable for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Automotive applications
  • Power management systems
  • Telecom and data communication systems

Reliability and Performance

Diodes Incorporated has a reputation for producing reliable and high-performance components. The SDT20100CTFP is no exception, offering enhanced power density and thermal efficiency, which are critical for modern electronic devices. With its advanced trench Schottky technology, this rectifier is an excellent choice for designers looking to optimize their power systems without compromising on size or performance.

Whether you are developing power supplies, automotive electronics, or any other power-sensitive application, the SDT20100CTFP from Diodes Incorporated delivers the performance and reliability required to meet the demanding needs of today's electronic devices.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3601 $59.4165
395+ $0.2956 $116.7620
610+ $0.2864 $174.7040
835+ $0.2771 $231.3785
1,080+ $0.2679 $289.3320
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess