EN
  • EN
  • DE

PAS5201-LO

Part No PAS5201-LO
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 268119-PAS5201-LO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAS5201-LO CAD Model

Description

The PMC-Sierra PAS5201-LO is a highly integrated device, typically used within telecommunications infrastructure. As a product of PMC-Sierra, a company specializing in communication semiconductors, the PAS5201-LO likely serves a specific function related to signal processing, timing, or data transmission within network equipment.

Applications

  • Line cards in telecommunications equipment
  • Optical transport networks (OTN)
  • Ethernet switches and routers
  • Wireless backhaul systems
  • Timing and synchronization modules

Features

  • High-precision clock generation
  • Low output jitter
  • Integrated loop filter
  • Digital phase-locked loop (DPLL)
  • Clock multiplication and division capabilities
  • Serial or parallel interface for control and monitoring
  • Small form factor
  • Low power consumption

Benefits

  • Improved network performance due to precise timing
  • Reduced system cost through integration
  • Simplified board design
  • Enhanced system reliability
  • Lower power consumption, leading to reduced operating expenses
  • Faster time to market
  • Synchronization of data across high-speed networks

The PAS5201-LO is crucial for applications requiring stringent timing accuracy, such as those found in telecommunications networks. Its integrated features contribute to a compact and efficient system design. Its ability to generate stable and low-jitter clocks is essential for maintaining signal integrity and minimizing data errors in high-speed communication systems. The integration of features like the loop filter and DPLL reduces the need for external components, simplifying the overall design and reducing the bill of materials. The low power consumption of the device is particularly important in network equipment where energy efficiency is a key concern.

Further specific technical specifications, such as the exact frequency range, jitter performance, and power consumption, would be available in the device's datasheet from PMC-Sierra (now Microchip Technology after their acquisition). The specific protocol support (e.g., Synchronous Ethernet, IEEE 1588) and interface types (e.g., SPI, I2C) are also defined in the datasheet.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5100 $67.5500
11+ $11.0857 $121.9427
17+ $10.7392 $182.5664
23+ $10.3927 $239.0321
29+ $10.0462 $291.3398
39+ $9.0067 $351.2613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess