EN
  • EN
  • DE

SDM1U20CSP-7

Part No SDM1U20CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHTKY 20V 1A X3-WLB1406-2 / 1.0A SCHOTTKY BARRIER RECTIFER CHIP SCALE PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 440mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 20V
Capacitance at Vr, F 76pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package X3-WLB1406-2
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800830-SDM1U20CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM1U20CSP-7 CAD Model

Description

Introducing the SDM1U20CSP-7 from Diodes Incorporated

The SDM1U20CSP-7 is a state-of-the-art Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is engineered to provide superior efficiency and performance in a wide range of electronic applications.

With its compact footprint, the SDM1U20CSP-7 comes in a small CSP (Chip Scale Package), measuring just 0.6mm x 0.3mm. The miniature size of this diode makes it an ideal choice for space-constrained applications, ensuring that designers can maintain a small product form factor without compromising on power and efficiency.

Key Features of the SDM1U20CSP-7

  • Low Forward Voltage Drop: The diode boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation. This feature is particularly beneficial in battery-powered devices where power conservation is crucial.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, ensuring reliability and stability in applications where transient current spikes may occur.
  • Low Leakage Current: The SDM1U20CSP-7 has a low reverse leakage current that helps to reduce power consumption, especially in idle or standby modes, further contributing to the overall energy efficiency of the end application.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it a safer choice for both consumers and the environment.

Applications

The SDM1U20CSP-7 is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics
  • Load switches
  • Reverse polarity protection circuits

Diodes Incorporated's commitment to quality ensures that the SDM1U20CSP-7 meets stringent industry standards for performance and reliability. Whether you are designing a sophisticated power management system or a simple portable electronic device, the SDM1U20CSP-7 is a reliable and efficient diode solution that you can depend on.

For more information, technical specifications, and support resources, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0725 $50.0250
1,685+ $0.0595 $100.2575
2,605+ $0.0576 $150.0480
3,585+ $0.0558 $200.0430
4,640+ $0.0539 $250.0960
6,215+ $0.0483 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess