EN
  • EN
  • DE

SDM1L30CSP-7

Part No SDM1L30CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A 2CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 400mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Capacitance @ Vr, F 150pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package 2-CSP
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1095031-SDM1L30CSP-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDM1L30CSP-7 CAD Model

Description

Product Overview: SDM1L30CSP-7 by Diodes Incorporated

The SDM1L30CSP-7 is a state-of-the-art Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This diode is engineered to offer superior performance in a wide range of applications, including power management, battery charging, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The SDM1L30CSP-7 boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it an excellent choice for circuits that may experience occasional surges or spikes in current.
  • Fast Switching Speed: With its fast switching capabilities, the SDM1L30CSP-7 ensures quick response times in applications requiring rapid transitions between conducting and non-conducting states.
  • Power Dissipation: It is designed to dissipate power effectively, which helps in maintaining the longevity and reliability of the device under various operating conditions.

Applications

  • DC-DC Converters
  • Power Supply Circuits
  • Portable Devices
  • Reverse Battery Protection
  • Automotive Applications

Package and Quality Assurance

The SDM1L30CSP-7 is housed in a compact CSP package, which is not only space-efficient but also provides excellent thermal performance. Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SDM1L30CSP-7 is no exception and is produced in facilities that are certified for international quality standards, ensuring consistent performance and durability.

Environmental Compliance

Diodes Incorporated is dedicated to environmental stewardship. The SDM1L30CSP-7 is compliant with RoHS standards, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental protection makes it a suitable choice for eco-friendly applications and companies that prioritize sustainability.

In summary, the SDM1L30CSP-7 from Diodes Incorporated is a high-performance Schottky barrier diode that offers efficiency, reliability, and environmental compliance, making it an ideal choice for modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2836 $58.1380
500+ $0.2328 $116.4000
770+ $0.2255 $173.6350
1,060+ $0.2182 $231.2920
1,370+ $0.2109 $288.9330
1,835+ $0.1891 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess