EN
  • EN
  • DE

SDM1A40CP3-7

Part No SDM1A40CP3-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A DSN1006-2 / Diode Schottky 40 V 1A Surface Mount X3-DSN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 560 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 75 µA @ 40 V
Capacitance @ Vr, F 35pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package X3-DSN1006-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM1A40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SDM1A40CP3-7DI
Standard Package 5,000
Win Source Part Number 962299-SDM1A40CP3-7
Ultra Librarian 3D Model Ultra Librarian SDM1A40CP3-7 CAD Model

Description

Overview of SDM1A40CP3-7 from Diodes Incorporated

The SDM1A40CP3-7 is a high-performance, P-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This compact and efficient power management component is ideal for a variety of applications that require power switching and conversion with low on-resistance and high blocking voltage.

Key Features

  • Low On-Resistance: The SDM1A40CP3-7 boasts an extremely low on-resistance, which translates to minimal power loss during operation and enhances overall efficiency.
  • High Blocking Voltage: With a drain-source voltage (Vds) of -40V, this MOSFET can handle significant voltage levels, making it suitable for a range of electronic circuits.
  • Advanced Power Management: Designed for advanced power management tasks, the SDM1A40CP3-7 is capable of handling high-density power applications with ease.
  • Compact Package: The device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this component is environmentally friendly and safe for use in a wide range of consumer electronics.

Applications

The SDM1A40CP3-7 is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-to-DC Converters
  • Portable Electronic Devices

Reliability and Quality

Diodes Incorporated is known for their commitment to quality and reliability, and the SDM1A40CP3-7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of all Diodes Incorporated products.

Summary

The SDM1A40CP3-7 from Diodes Incorporated is a robust and reliable P-Channel MOSFET that offers excellent performance in power management applications. Its low on-resistance, high blocking voltage, and compact form factor make it a highly attractive option for designers looking to optimize their power systems for both efficiency and space savings. With its compliance to environmental standards and backed by Diodes Incorporated's reputation, this component is a smart choice for your next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess