EN
  • EN
  • DE

SN74AUP1G14DSFR

Part No SN74AUP1G14DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1-INP 6SON / Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.88V
Logic Level - High 0.6V ~ 2.29V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-27309-6,TEXTISSN74AUP1G14DSFR,2156-SN74AUP1G14DSFR,-296-27309-1-ND,-SN74AUP1G14DSFR-NDR,296-27309-1,296-27309-2
Standard Package 5,000
Win Source Part Number 1094911-SN74AUP1G14DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G14DSFR CAD Model

Description

SN74AUP1G14DSFR - Texas Instruments

The SN74AUP1G14DSFR is a high-performance, single-gate logic inverter with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This advanced ultra-low power integrated circuit is part of the AUP family, which is known for its low-power operation and excellent performance in a compact form factor.

Key Features

  • Logic Type: The device is a single Schmitt-trigger inverter, which provides a stable output transition for inputs with slow or noisy edges.
  • Supply Voltage Range: It operates over a broad supply voltage range of 0.8 V to 3.6 V, making it suitable for battery-operated and low-voltage applications.
  • Low Power Consumption: With ultra-low static power consumption and low dynamic power, the SN74AUP1G14DSFR is optimized for power-sensitive designs.
  • High Drive Capability: Despite its low-power nature, the device can drive capacitive loads while maintaining signal integrity, making it versatile for various applications.
  • Package: The device comes in a small 6-pin SOT-363 package, which is ideal for space-constrained applications.
  • Performance: It offers a high-speed performance that is suitable for a wide range of operating temperatures.

Applications

The SN74AUP1G14DSFR is suitable for a variety of applications that require logic level translation, signal conditioning, or pulse shaping. Its robust design allows it to be used in:

  • Mobile phones
  • Portable electronics
  • Microcontroller input signal conditioning
  • Line drivers
  • Glitch-free power-up/down circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AUP1G14DSFR is no exception and has been rigorously tested to meet the industry standards for performance and durability. Users can expect consistent and reliable operation from this component over its lifetime.

For designers and engineers looking for a reliable and power-efficient logic solution, the SN74AUP1G14DSFR from Texas Instruments offers the perfect blend of performance, power efficiency, and compact packaging.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2544 $50.8800
480+ $0.2087 $100.1760
745+ $0.2022 $150.6390
1,025+ $0.1957 $200.5925
1,325+ $0.1892 $250.6900
1,770+ $0.1696 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,935 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess