EN
  • EN
  • DE

SDM03MT40-7

Part No SDM03MT40-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT),
Other Names SDM03MT40DITR,1034-SDM03MT40-7TR,SDM03MT40DITR,SDM03MT407,31-SDM03MT40-7TR,1034-SDM03MT40-7CT,SDM03MT40DICT,SDM03MT40DICT,981-SDM03MT40-7,1034-SDM03MT40-7DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283079-SDM03MT40-7
Ultra Librarian 3D Model Ultra Librarian SDM03MT40-7 CAD Model

Description

Diodes Incorporated SDM03MT40-7 Schottky Barrier Diode

The SDM03MT40-7 from Diodes Incorporated is a high-performance Schottky Barrier Diode designed for applications requiring low forward voltage drop and high surge current capabilities. This diode is housed in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage: The SDM03MT40-7 offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that experience transient overvoltages, providing reliable protection for sensitive electronics.
  • Power Dissipation: It has a power dissipation of 500mW, which ensures that the diode can handle a reasonable amount of power without overheating.
  • Small Package Size: The diode comes in a small SOD-523 package, which is ideal for portable devices and other applications where space is at a premium.

Applications

The SDM03MT40-7 is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse voltage protection circuits
  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • Automotive applications

Electrical Characteristics

With a maximum repetitive reverse voltage (VRRM) of 40V and a forward continuous current (IF) of 300mA, the SDM03MT40-7 is capable of meeting the requirements of a variety of circuits. The maximum forward voltage (VF) at IF is 0.38V, which contributes to the diode's efficiency.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The SDM03MT40-7 is manufactured with this in mind, ensuring that it meets the high standards expected of modern electronic components. It is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.

Overall, the SDM03MT40-7 Schottky Barrier Diode is an excellent choice for designers looking for a reliable, efficient, and space-saving diode solution that can handle demanding electrical characteristics while providing protection in a variety of electronic circuits.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess